Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | 13.3mm, .524in |
Length | 27.66mm, 1.0889in |
Height | 10.5mm, .413in |
Operating Voltage | 250VAC, 250VDC |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Locking Latch, Latch |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1100 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 EP PLUG HSG 7P(BLACK) Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Board 7 | Rectangular Power Connector | Part Number: 5-1123722-7 | Internal Number: 5-1123722-7 | 3.96 mm | TE Connectivity | TE Store |
3.96 Ep Plug Hsg 7P(Black) |Amp Te Connectivity 5-1123722-7 | Newark Electronics |
Conn Housing RCP 7 POS 3.69mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-1123722-7?
Additional datasheets, footprints and schematics for 5-1123722-7 are listed on our Part Details page. You can also find images and similar parts to 5-1123722-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1123722-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1123722-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1123722-7 fall under?
The 5-1123722-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1123722-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1123722-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1123722-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1123722-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for 5-1123722-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1123722-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1123722-7?
You can fill out our help required form which you can use to request a quote for 5-1123722-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.