Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
42,704
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
84,537
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
41,425
in stock
|
Buy Now | |
TE Store
from US$0.12
|
38,301
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
28,902
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
28,902
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
16,907
in stock
|
Buy Now | |
element14
from US$0.07
|
5,055
in stock
|
Buy Now | |
Farnell
from US$0.07
|
5,055
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
4,837
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
369
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
102
in stock
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Width | 13.3mm, .524in |
Length | 23.7mm, .9331in |
Height | 10.5mm, .413in |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Insulation Resistance | 1000MΩ |
Operating Voltage | 250VAC, 250VDC |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch, Locking Latch |
Mating Retention | With |
Mating Alignment | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1200 |
Packaging Method | Bag |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 EP PLUG HSG 6P(NATURAL) | Heilind Electronics |
Housing receptacle 6 way socket EP | RS |
3.96 EP PLUG HSG 6P(NATURAL) Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1-1123722-6 | Internal Number: 1-1123722-6 | 3.96 mm | TE Connectivity | TE Store |
3.96 Ep Plug Hsg 6P(Natural) |Amp Te Connectivity 1-1123722-6 | Newark Electronics |
CONNECTOR, PLUG, 6POS, 1ROWS, 3.96MM | element14 |
Hsg, Conn, High Current, Cable Plug,6 Cont, Single Lever,0.156" Pin-Spng, Straight | TE Connectivity 1-1123722-6 | RS Americas |
6 Position 1 Row 3.96 mm Pitch Straight Plug Housing | Future Electronics |
Conn Housing PL 6 POS 3.96mm Crimp ST | Avnet America |
Power to the Board PLUG HOUSING 6P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 3.96 EP PLUG HSG 6P(NATURAL) | Distrelec |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Plug |
Product Range | Economy Power Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Natural |
Connector Mounting Orientation | In-Line |
Contact Termination | Crimp |
Flammability Rating | UL 94V-0 |
Material | Nylon 6.6 |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1-1123722-6?
Additional datasheets, footprints and schematics for 1-1123722-6 are listed on our Part Details page. You can also find images and similar parts to 1-1123722-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123722-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123722-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123722-6 fall under?
The 1-1123722-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1123722-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123722-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123722-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123722-6 have stock available?
Authorised distributors including Heilind Electronics, RS, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 1-1123722-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123722-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1123722-6?
You can fill out our help required form which you can use to request a quote for 1-1123722-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.