4-1123823-1 Power Connectors by TE Connectivity

EP 1P PLUG RED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Avnet Asia
Avnet Asia
from US$0.06
-
Buy Now

Specifications

Number of Rows 1
Number of Signal Positions 0
Number of Power Positions 0
Number of Positions 1
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 8A
Contact Retention Without
Length 14.5mm, .57in
Accepts Wire Insulation Diameter Range .067 – .118in, 1.7 – 3mm
Width 14.5mm, .57in
Height 6.7mm, .26in
Operating Voltage 250VDC, 250VAC
UL Flammability Rating UL 94V-0
Housing Color Red
Housing Material Nylon 66
Glow Wire Rating Standard Part - Not Glow Wire
Mating Retention With
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Alignment Without
Mating Alignment Type Polarization
PCB Mount Retention Without
Panel Mount Feature Without
Mating Retention Type Latch
Strain Relief Without
Circuit Application Power & Signal
For Use With Header
Packaging Quantity 1000
Packaging Method Bag
Connector System Wire-to-Board
Product Type Housing
Housing Type Plug
Sealable No
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Crimp
Operating Temperature Range -25 – 105°C, -13 – 221°F


Alternative Descriptions

Conn Housing Power PL 1 POS ST Cable Mount | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1123823-1?

Additional datasheets, footprints and schematics for 4-1123823-1 are listed on our Part Details page. You can also find images and similar parts to 4-1123823-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1123823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1123823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1123823-1 fall under?

The 4-1123823-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-1123823-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1123823-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1123823-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1123823-1 have stock available?

Authorised distributors including Avnet Asia have stock available or on a lead time for 4-1123823-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1123823-1 often in real-time on the comparison pages.

What if I can't find stock of 4-1123823-1?

You can fill out our help required form which you can use to request a quote for 4-1123823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay