1-1123722-1 Power Connectors by TE Connectivity

3.96 EP PLUG HSG 11P(NATURAL)

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Powell Electronics Powell Electronics
6,720 units
Buy Now
Logo for TE Store TE Store
2,276 units
Buy Now
Logo for Chip One Stop Chip One Stop
2,260 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
2,260 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Number of Rows 1
Number of Positions 11
Contact Layout Inline
Contact Current Rating (Max) 8A
Contact Retention Without
Width 13.3mm, .524in
Accepts Wire Insulation Diameter Range .067 – .118in, 1.7 – 3mm
Length 43.5mm, 1.7125in
Height 10.5mm, .413in
Operating Voltage 250VAC, 250VDC
Insulation Resistance 1000MΩ
Dielectric Withstanding Voltage (Max) 1500VAC
Housing Color Natural
Centerline (Pitch) 3.96mm, .156in
UL Flammability Rating UL 94V-0
Housing Material Nylon 66
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
Mating Retention Type Latch, Locking Latch
Mating Retention With
Mating Alignment Without
Strain Relief Without
Circuit Application Power & Signal
Packaging Method Bag
Packaging Quantity 700
Housing Type Plug
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Contact Type Socket
Product Type Housing
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -13 – 221°F, -25 – 105°C


Alternative Descriptions

3.96 EP PLUG HSG 11P(NATURAL) Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Board 11 | Rectangular Power Connector | Part Number: 1-1123722-1 | Internal Number: 1-1123722-1 | 3.96 mm | TE Connectivity | TE Store
Conn Housing PL 11 POS 3.96mm Crimp ST | Avnet America
3.96 EP PLUG HSG 11P(NATURAL) ROHS COMPLIANT: YES | Newark Electronics

More Parts in Rectangular Power Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1123722-1?

Additional datasheets, footprints and schematics for 1-1123722-1 are listed on our Part Details page. You can also find images and similar parts to 1-1123722-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1123722-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123722-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1123722-1 fall under?

The 1-1123722-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1123722-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123722-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1123722-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1123722-1 have stock available?

Authorised distributors including Powell Electronics, TE Store, Chip One Stop, Arrow Electronics and Avnet America have stock available or on a lead time for 1-1123722-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1123722-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1123722-1?

You can fill out our help required form which you can use to request a quote for 1-1123722-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay