Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Signal Positions | 0 |
---|---|
Number of Positions | 1 |
Number of Power Positions | 0 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Contact Base Material | Phosphor Bronze |
Length | 14.5mm, .57in |
Width | .57in, 14.5mm |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Height | 6.7mm, .26in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Yellow |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Header |
Packaging Quantity | 1000 |
Packaging Method | Box |
Contact Type | Socket |
Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 2-1123823-1?
Additional datasheets, footprints and schematics for 2-1123823-1 are listed on our Part Details page. You can also find images and similar parts to 2-1123823-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1123823-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1123823-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1123823-1 fall under?
The 2-1123823-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1123823-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1123823-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1123823-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1123823-1 have stock available?
There is no stock from authorised distributors for 2-1123823-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1123823-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1123823-1?
You can fill out our help required form which you can use to request a quote for 2-1123823-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.