Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
18,480
in stock
|
Buy Now | |
TE Store
from US$0.10
|
17,068
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
12,965
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,490
in stock
|
Buy Now | |
element14
from US$0.15
|
5,490
in stock
|
Buy Now | |
Farnell
from US$0.09
|
5,490
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
3,800
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
3,800
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
1,236
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
901
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
270
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Contact Layout | Inline |
Length | 1.0889in, 27.66mm |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | 13.3mm, .524in |
Height | 10.5mm, .413in |
Operating Voltage | 250VDC, 250VAC |
Insulation Resistance | 1000MΩ |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Mating Retention Type | Locking Latch, Latch |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 EP PLUG HSG 7P(NATURAL) Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 3.96 mm Housing Plug Wire-to-Board 7 | Rectangular Power Connector | Part Number: 1-1123722-7 | Internal Number: 1-1123722-7 | 3.96 mm | TE Connectivity | TE Store |
Connector, Plug, 7Pos, 1Rows, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 1-1123722-7 | Newark Electronics |
CONNECTOR, PLUG, 7POS, 1ROWS, 3.96MM | element14 |
Power to the Board PLUG HOUSING 7P | Rapid Electronics |
TE Connectivity Headers & Wire Housings PLUG HOUSING 7P | Distrelec |
Economy Power Series 3.96mm Pitch 7 Way1 Row Male Straight PCB Housing | TE Connectivity 1-1123722-7 | RS Americas |
3.96 EP PLUG HSG 7P(NATURAL) | Heilind Electronics |
Housing, Rec, EP, 7 way, 3.96mm, sckt | RS |
Economy Power Series 3.96 mm 7 Position Straight Plug Housing | Future Electronics |
Conn Housing PL 7 POS 3.96mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Plug |
Product Range | Economy Power Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1-1123722-7?
Additional datasheets, footprints and schematics for 1-1123722-7 are listed on our Part Details page. You can also find images and similar parts to 1-1123722-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123722-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123722-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123722-7 fall under?
The 1-1123722-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1123722-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123722-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123722-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123722-7 have stock available?
Authorised distributors including Powell Electronics, TE Store, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1-1123722-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123722-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1123722-7?
You can fill out our help required form which you can use to request a quote for 1-1123722-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.