2-1123722-4 Power Connectors by TE Connectivity

3.96 EP PLUG HSG 4P(YELLOW)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.09
4,547
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.07
-
Buy Now

Specifications

Number of Positions 4
Number of Rows 1
Contact Retention Without
Contact Layout Inline
Contact Current Rating (Max) 8A
Width 13.3mm, .524in
Accepts Wire Insulation Diameter Range 1.7 – 3mm, .067 – .118in
Length .621in, 15.78mm
Height 10.5mm, .413in
Operating Voltage 250VAC, 250VDC
Insulation Resistance 1000MΩ
Dielectric Withstanding Voltage (Max) 1500VAC
Centerline (Pitch) 3.96mm, .156in
Housing Color Yellow
UL Flammability Rating UL 94V-0
Housing Material Nylon 66
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Board Mount
Mating Retention Type Latch, Locking Latch
Mating Retention With
Mating Alignment Without
Strain Relief Without
Circuit Application Power & Signal
Packaging Quantity 2000
Packaging Method Bag
Housing Type Plug
Connector System Wire-to-Board
Sealable No
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Contact Type Socket
Termination Method to Wire & Cable Crimp
Operating Temperature Range -25 – 105°C, -13 – 221°F


Alternative Descriptions

3.96 EP PLUG HSG 4P(YELLOW) Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .155 in Housing Plug Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-1123722-4 | Internal Number: 2-1123722-4 | .155" | TE Connectivity | TE Store
3.96 Ep Plug Hsg 4P(Yellow) |Amp Te Connectivity 2-1123722-4 | Newark Electronics
Conn Housing RCP 4 POS 3.69mm Crimp ST Cable Mount | Avnet America
Circular Connector, 3.96 EP PLUG HSG 4P(YELLOW) Economy Power Series | TE Connectivity 2-1123722-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1123722-4?

Additional datasheets, footprints and schematics for 2-1123722-4 are listed on our Part Details page. You can also find images and similar parts to 2-1123722-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1123722-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1123722-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1123722-4 fall under?

The 2-1123722-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1123722-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1123722-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1123722-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1123722-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 2-1123722-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1123722-4 often in real-time on the comparison pages.

What if I can't find stock of 2-1123722-4?

You can fill out our help required form which you can use to request a quote for 2-1123722-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay