Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 8A |
Length | .7772in, 19.74mm |
Width | 13.3mm, .524in |
Accepts Wire Insulation Diameter Range | 1.7 – 3mm, .067 – .118in |
Height | 10.5mm, .413in |
Insulation Resistance | 1000MΩ |
Operating Voltage | 250VDC, 250VAC |
Dielectric Withstanding Voltage (Max) | 1500VAC |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Green |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Strain Relief | Without |
Mating Alignment | Without |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 1600 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 Ep Plug Hsg 5P(Green) |Amp Te Connectivity 6-1123722-5 | Newark Electronics |
Conn Housing RCP 5 POS 3.69mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-1123722-5?
Additional datasheets, footprints and schematics for 6-1123722-5 are listed on our Part Details page. You can also find images and similar parts to 6-1123722-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1123722-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1123722-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1123722-5 fall under?
The 6-1123722-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1123722-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1123722-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1123722-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1123722-5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 6-1123722-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1123722-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1123722-5?
You can fill out our help required form which you can use to request a quote for 6-1123722-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.