Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
178,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
178,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
178,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
143,000
in stock
|
Buy Now | |
element14
from US$0.17
|
25,557
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
21,538
in stock
|
Buy Now | |
TE Store
from US$0.15
|
13,699
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
4,609
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
1,380
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Power Positions | 2 |
Number of Rows | 1 |
Stacking Configuration | End to End |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Thickness | .8µm, 31.49 – 70.86µin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Length | .3094in, 7.86mm |
Height | .32in, 8.2mm |
Width | .421in, 10.7mm |
Mating Post Length | 7.7mm, .3in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Centerline (Pitch) | .156in, 3.96mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Contact Type | Tab, Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
TE Connectivity - AMP PWR CONN 3.96 EP HDR ASSY 2P(NATURAL) | Distrelec |
CONN, HEADER, 2POS, 1ROW, 3.96MM, TH | Farnell |
CONNECTOR, HEADER, 2POS, 1ROW, 3.96MM | element14 |
Economy Power 2 Position 0.156 inch Straight Wire to Board Connector | Future Electronics |
Conn Wire to Board HDR 2 POS 3.96mm Solder ST Thru-Hole Bulk | Avnet America |
3.96 EP HDR ASSY 2P(NATURAL) Rectangular Power Connector Type: Header Connector & Housing Type: Cap Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Cap Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1-1123723-2 | Internal Number: 1-1123723-2 | 3.96 mm | TE Connectivity | TE Store |
3.96 EP HDR ASSY 2P(NATURAL) | Heilind Electronics |
Header, Plug, EP, 2 way, 3.96mm, pin | RS |
Wire-Board Connector Header 2 Position, 3.96Mm | Newark Electronics |
Header, Conn, High Current, PCB Plug,2 Cont, Solder, Breakaway,0.156" Pin-Spng,7.5A | TE Connectivity 1-1123723-2 | RS Americas |
Headers & Wire Housings VERTICAL HDR 2P low-profile | Sager |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1123723-2?
Additional datasheets, footprints and schematics for 1-1123723-2 are listed on our Part Details page. You can also find images and similar parts to 1-1123723-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123723-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123723-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123723-2 fall under?
The 1-1123723-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1123723-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123723-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123723-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123723-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 1-1123723-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123723-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1123723-2?
You can fill out our help required form which you can use to request a quote for 1-1123723-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.