1-1473057-2 Part Information

Details for 1-1473057-2 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Number of Rows 1
Number of Power Positions 4
Number of Positions 4
PCB Mount Orientation Vertical
Contact Current Rating (Max) 8A
Contact Mating Area Plating Material Tin
Contact Base Material Brass
Contact Termination Area Plating Thickness .8µm, 31.49 – 70.86µin
Contact Retention Without
Contact Mating Area Plating Thickness .8µin, 31.49µm
Contact Layout Inline
Contact Termination Area Plating Material Tin
Mating Post Length .3in, 7.7mm
Width 10.7mm, .421in
Length 15.78mm, .621in
Height 8.2mm, .32in
PCB Thickness (Recommended) .063mm, 1.6in
Operating Voltage 250VDC, 250VAC
Housing Material PBT GF
Centerline (Pitch) .312in, 7.92mm
UL Flammability Rating UL 94V-0
Housing Color Natural
Glow Wire Rating Standard Part - Not Glow Wire
PCB Mount Alignment Without
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Alignment With
Mating Retention With
Mating Retention Type Latch
Circuit Application Power
For Use With Plug Housing
Packaging Method Bag
Packaging Quantity 2500
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Housing Type Plug
Contact Type Tab
Product Type Header
Sealable No
Termination Post & Tail Length .146in, 3.7mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 221°F, -25 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: D951
Global Product Line: 100
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • EP CONN HDR 2/4P | Newark Electronics
  • Conn Power HDR 4 POS 7.92mm Solder ST Thru-Hole | Avnet America
  • Conn Power HDR 4 POS 7.92mm Solder ST Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1473057-2?

Additional datasheets, footprints and schematics for 1-1473057-2 are listed in our Part Details tab. You can also find the 1-1473057-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1473057-2 in the Pricing & Inventory tab next to part details. You can view 1-1473057-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1473057-2 fall under?

The 1-1473057-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1473057-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1473057-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1473057-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-1473057-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-1473057-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1473057-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1473057-2?

You can fill out our help required form which you can use to request a quote for 1-1473057-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1473057-2

Loading...
Loading Results for 1-1473057-2
We use cookies to improve your experience. See our privacy policy.
Okay