Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
4,770
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
2,622
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,622
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,622
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
Number of Positions | 9 |
Number of Power Positions | 9 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | .8µm, 31.49 – 70.86µin |
Contact Current Rating (Max) | 8A |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Thickness (Recommended) | 1.6in, .063mm |
Height | 8.2mm, .32in |
Width | .421in, 10.7mm |
Mating Post Length | 7.7mm, .303in |
Length | 35.58mm, 1.4007in |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 700 |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Contact Type | Tab, Pin |
Housing Type | Plug |
Connector System | Wire-to-Board |
Sealable | No |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96EP HDR ASSY 5(9)P NATURAL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 9 | Rectangular Power Connector | Part Number: 1-1123724-5 | Internal Number: 1-1123724-5 | 3.96 mm | TE Connectivity | TE Store |
TE Connectivity 3.96EP HDR ASSY 5(9)P NATURAL Headers & | Distrelec |
3.96Ep Hdr Assy 5(9)P Natural |Amp Te Connectivity 1-1123724-5 | Newark Electronics |
CONN HEADER VERT 9POS 3.96MM | Future Electronics |
Conn Wire to Board HDR 5 POS 7.92mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1123724-5?
Additional datasheets, footprints and schematics for 1-1123724-5 are listed on our Part Details page. You can also find images and similar parts to 1-1123724-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1123724-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1123724-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1123724-5 fall under?
The 1-1123724-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1123724-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1123724-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1123724-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1123724-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-1123724-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1123724-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1123724-5?
You can fill out our help required form which you can use to request a quote for 1-1123724-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.