Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Connector Profile | Low |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 7 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49 – 70.86µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 7.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Layout | Inline |
Mating Post Length | 7.7mm, .3in |
Contact Mating Area Plating Material Thickness | .8µm, 31.49 – 70.86µin |
Connector Length | 27.66mm, 1.0889in |
Connector Width | .421in, 10.7mm |
コネクタの高さ | 8.2mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 8.2mm, .32in |
Operating Voltage | 250VAC |
Housing Color | Red |
Housing Material | PBT GF |
Centerline (Pitch) | .156in, 3.96mm |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 1300 |
実装方法 | Bag |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Headers & Wire Housings 3.96 Ep Hdr Assy 7P(Red) |Amp Te Connectivity 4-1123723-7 | Newark Electronics |
Headers&Wire Housings 3.96 EP HDR ASSY 7P(RED) | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASSY 7P(RED) Board Connector | Distrelec |
Conn Power HDR 7 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-1123723-7?
Additional datasheets, footprints and schematics for 4-1123723-7 are listed on our Part Details page. You can also find images and similar parts to 4-1123723-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1123723-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1123723-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1123723-7 fall under?
The 4-1123723-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-1123723-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1123723-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1123723-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1123723-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1123723-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1123723-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1123723-7?
You can fill out our help required form which you can use to request a quote for 4-1123723-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.