Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 11 |
Number of Rows | 1 |
Contact Current Rating (Max) | 7.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 31.49 – 70.86µin, .8µm |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Layout | Inline |
Mating Post Length | 7.7mm, .3in |
Contact Base Material | Brass |
Contact Design | Square |
Contact Mating Area Plating Material Thickness | .8µm, 31.49 – 70.86µin |
Connector Height | .32in, 8.2mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 8.2mm |
Connector Length | 1.7125in, 43.5mm |
Connector Width | 10.7mm, .421in |
Operating Voltage | 250VAC |
Housing Color | Green |
Housing Material | PBT GF |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
Packaging Quantity | 300 |
Packaging Method | Bag |
実装方法 | Bag |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 Ep Hdr Assy 11P(Green) |Amp Te Connectivity 6-1123723-1 | Newark Electronics |
Conn Unshrouded Header HDR 11 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 11Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-1123723-1?
Additional datasheets, footprints and schematics for 6-1123723-1 are listed on our Part Details page. You can also find images and similar parts to 6-1123723-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1123723-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1123723-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1123723-1 fall under?
The 6-1123723-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-1123723-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1123723-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1123723-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1123723-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 6-1123723-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1123723-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1123723-1?
You can fill out our help required form which you can use to request a quote for 6-1123723-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.