Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Connector Profile | Low |
---|---|
Number of Power Positions | 4 |
Number of Rows | 1 |
Number of Positions | 4 |
Stacking Configuration | End to End |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Length | 15.78mm, .621in |
Height | .32in, 8.2mm |
Width | .421in, 10.7mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Post Length | 7.7mm, .3in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | PBT GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 2500 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Tab, Pin |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Header |
Header Type | Unshrouded |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers & Wire Housings 3.96 Ep Hdr Assy 4P(Red) |Amp Te Connectivity 4-1123723-4 | Newark Electronics |
Headers&Wire Housings 3.96 EP HDR ASSY 4P(RED) | Rapid Electronics |
TE Connectivity 3.96 EP HDR ASSY 4P(RED) Board Connector | Distrelec |
Conn Power HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Economy Power Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Economy Power Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-1123723-4?
Additional datasheets, footprints and schematics for 4-1123723-4 are listed on our Part Details page. You can also find images and similar parts to 4-1123723-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1123723-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1123723-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1123723-4 fall under?
The 4-1123723-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1123723-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1123723-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1123723-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1123723-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1123723-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1123723-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1123723-4?
You can fill out our help required form which you can use to request a quote for 4-1123723-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.