4-1123723-5 Power Connectors by TE Connectivity

3.96 EP HDR ASSY 5P(RED)

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for TE Store
TE Store
from US$0.21
-
Buy Now

Specifications

Connector Profile Low
Stacking Configuration End to End
Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 5
Number of Power Positions 5
Contact Mating Area Plating Thickness 1µm, 39.37µin
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Layout Inline
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 8A
Contact Base Material Brass
Contact Termination Area Plating Material Tin
Contact Retention Without
Length 19.74mm, .7772in
Height .32in, 8.2mm
Width .421in, 10.7mm
PCB Thickness (Recommended) .062in, 1.57mm
Mating Post Length 7.7mm, .3in
Operating Voltage 250VDC, 250VAC
Centerline (Pitch) .156in, 3.96mm
Housing Color Red
UL Flammability Rating UL 94V-0
Housing Material PBT GF
Glow Wire Rating Standard Part - Not Glow Wire
Mating Retention With
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention Type Latch
PCB Mount Retention Without
Circuit Application Power
For Use With Plug Housing
Packaging Quantity 2000
Packaging Method Bag
Header Type Unshrouded
Contact Type Pin, Tab
Connector System Wire-to-Board
Product Type Header
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -25 – 105°C, -13 – 221°F


Alternative Descriptions

3.96 Ep Hdr Assy 5P(Red) |Amp Te Connectivity 4-1123723-5 | Newark Electronics
Economy Power Series 5 Position 3.96 mm Single Row Unshrouded Header | Future Electronics
Conn Wire to Board HDR 5 POS 7.92mm Solder ST Thru-Hole | Avnet America
3.96 EP HDR ASSY 5P(RED) Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 4-1123723-5 | Internal Number: 4-1123723-5 | 3.96 mm | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1123723-5?

Additional datasheets, footprints and schematics for 4-1123723-5 are listed on our Part Details page. You can also find images and similar parts to 4-1123723-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1123723-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1123723-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1123723-5 fall under?

The 4-1123723-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-1123723-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1123723-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1123723-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1123723-5 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 4-1123723-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1123723-5 often in real-time on the comparison pages.

What if I can't find stock of 4-1123723-5?

You can fill out our help required form which you can use to request a quote for 4-1123723-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay