Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D-436-36,
6-1195131-3 |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.25
|
No stock
|
Buy Now | |
RS
from US$4.32
|
-
|
Buy Now | |
Newark Electronics
from US$1.70
|
-
|
Buy Now | |
Future Electronics
from US$2.35
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
Avnet Asia
from US$2.54
|
-
|
Buy Now | |
Boersig
from US$2.45
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Sager
from US$1.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Splice Kit |
---|---|
Weight per Piece | .68g |
Splice Material | Tin-Plated Copper |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 29.21mm, 1.15in |
Wire Size | 304 – 1216CMA, 26 – 20AWG, .15 – .61mm² |
Barrel Inside Diameter | 1.2mm, .048in |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Wire/Cable Type | Insulated Wire |
Support Style | Non-Insulation Support |
Insulated | Yes |
Product Type | Splice |
Splice Type | In-Line Splice |
Serrated | No |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Sealable | Yes |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
D-436-36 |Te Connectivity 650074-000 | Newark Electronics |
MiniSeal Series 20-26 AWG Blue Red Stripe Immersion Resistant Crimp Splice | Future Electronics |
Butt Splice Terminal 27.94mm Tin | Avnet America |
TE Connectivity D-436-36 Wire Terminal 0.61mm2 | Distrelec |
D-436-36 SPLICE AWG26-20 RED | TTI Europe |
Terminals D-436-36 | Sager |
Where can I find additional details, specifications and documents for a 650074-000?
Additional datasheets, footprints and schematics for 650074-000 are listed on our Part Details page. You can also find images and similar parts to 650074-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650074-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650074-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650074-000 fall under?
The 650074-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650074-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650074-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650074-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650074-000 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 650074-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650074-000 often in real-time on the comparison pages.
What if I can't find stock of 650074-000?
You can fill out our help required form which you can use to request a quote for 650074-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.