Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2160133002,
5-1191561-9 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Orange |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | 1.09mm, .043in |
Cable Insulation Thickness | .005in |
Wire Size | 22AWG |
Conductor Diameter | .79mm, .031in |
Overall Outside Diameter | .043in, 1.09mm |
Strand Size | 34AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Type | Spec 55 |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
AMP2160133002 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2160133002?
Additional datasheets, footprints and schematics for 2160133002 are listed on our Part Details page. You can also find images and similar parts to 2160133002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2160133002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2160133002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2160133002 fall under?
The 2160133002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2160133002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2160133002 you can contact the distributor directly for product support, shipping queries etc.
Is the 2160133002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2160133002 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 2160133002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2160133002 often in real-time on the comparison pages.
What if I can't find stock of 2160133002?
You can fill out our help required form which you can use to request a quote for 2160133002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.