Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
265039-003,
2-1191951-2 |
Insulation Material | Modified Radiation Cross-linked PVDF |
---|---|
Wire Color | White |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 1 |
Wire Diameter | 1.57mm, .062in |
Wire Size | 22AWG |
Overall Outside Diameter | 1.57mm, .062in |
Conductor Diameter | .79mm, .031in |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Style | Primary |
Cable Type | MIL-DTL-81044 |
Operating Temperature Range | -65 – 150°C |
44 WIRE | Avnet America |
Hook-up Wire 81044/9-22-9 | Sager |
Where can I find additional details, specifications and documents for a 265039-003?
Additional datasheets, footprints and schematics for 265039-003 are listed on our Part Details page. You can also find images and similar parts to 265039-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 265039-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 265039-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 265039-003 fall under?
The 265039-003 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 265039-003 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 265039-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 265039-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 265039-003 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 265039-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 265039-003 often in real-time on the comparison pages.
What if I can't find stock of 265039-003?
You can fill out our help required form which you can use to request a quote for 265039-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.