Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282317-000,
2-1192113-0 |
Insulation Material | Modified Radiation Cross-linked PVDF |
---|---|
Wire Color | Violet |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 22AWG |
Wire Diameter | .047in, 1.19mm |
Conductor Diameter | .79mm, .031in |
Strand Size | 34AWG |
Overall Outside Diameter | .047in, 1.19mm |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | MIL-DTL-81044 |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire 81044/12-22-7 | Sager |
Where can I find additional details, specifications and documents for a 282317-000?
Additional datasheets, footprints and schematics for 282317-000 are listed on our Part Details page. You can also find images and similar parts to 282317-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282317-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282317-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282317-000 fall under?
The 282317-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282317-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282317-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 282317-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282317-000 have stock available?
Authorised distributors including Sager and Farnell have stock available or on a lead time for 282317-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282317-000 often in real-time on the comparison pages.
What if I can't find stock of 282317-000?
You can fill out our help required form which you can use to request a quote for 282317-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.