399304-000 Twisted Pair Cable by TE Connectivity

55A0121-24-2/5

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Wire Size 24AWG
Voltage Rating 600VAC
Cable Type Spec 55
Operating Temperature Range -65 – 150°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 399304-000?

Additional datasheets, footprints and schematics for 399304-000 are listed on our Part Details page. You can also find images and similar parts to 399304-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 399304-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 399304-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 399304-000 fall under?

The 399304-000 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to 399304-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 399304-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 399304-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 399304-000 have stock available?

There is no stock from authorised distributors for 399304-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 399304-000 often in real-time on the comparison pages.

What if I can't find stock of 399304-000?

You can fill out our help required form which you can use to request a quote for 399304-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay