Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG7276-000 |
Wire Color | White, White with Red and Yellow Stripes |
---|---|
Cable Configuration | Twisted Pair |
Insulation Material | Modified Radiation Cross-linked PVDF |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 2 |
Number of Strands | 19 |
Strand Size | 34AWG |
Wire Size | 1.19CMA, 22AWG |
Conductor Diameter | .031in, .79mm |
Overall Outside Diameter | 2.39mm, .094in |
Wire Diameter | .047in, .047mm |
Voltage Rating | 600VAC |
Product Type | Cable |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Cable 2Conductors 22AWG Tin Plated Copper White/White with Red and Yellow Stripe 600V | Avnet America |
Multi-Conductor Cables 44A0121-22-9/924 | Sager |
Where can I find additional details, specifications and documents for a EG7276-000?
Additional datasheets, footprints and schematics for EG7276-000 are listed on our Part Details page. You can also find images and similar parts to EG7276-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG7276-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG7276-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG7276-000 fall under?
The EG7276-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to EG7276-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG7276-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG7276-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG7276-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG7276-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG7276-000 often in real-time on the comparison pages.
What if I can't find stock of EG7276-000?
You can fill out our help required form which you can use to request a quote for EG7276-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.