Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
374402-000,
2-1192804-7 |
Wire Color | White, Blue, Red, Black |
---|---|
Insulation Material | Modified Radiation Cross-linked PVDF |
Conductor Material | Tin-Coated Copper |
Number of Strands | 19 |
Wire Size | 24AWG |
Overall Outside Diameter | 2.46mm, .097in |
Strand Size | 36AWG |
Voltage Rating | 600VAC |
Product Type | Cable |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
High Performance Cable 4Conductors 24AWG 2.46mm Tin Plated Copper Black/Blue/Red/White 600VAC | Avnet America |
Multi-Conductor Cables 44A0141-24-0/2/6/9 PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 374402-000?
Additional datasheets, footprints and schematics for 374402-000 are listed on our Part Details page. You can also find images and similar parts to 374402-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 374402-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 374402-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 374402-000 fall under?
The 374402-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 374402-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 374402-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 374402-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 374402-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 374402-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 374402-000 often in real-time on the comparison pages.
What if I can't find stock of 374402-000?
You can fill out our help required form which you can use to request a quote for 374402-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.