7925503001 Hook Up Wire by TE Connectivity

44A1811-22-4-4

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1196137-2,
7925503001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked PVDF
Wire Size 22AWG
Voltage Rating 600V
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7925503001?

Additional datasheets, footprints and schematics for 7925503001 are listed on our Part Details page. You can also find images and similar parts to 7925503001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7925503001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7925503001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7925503001 fall under?

The 7925503001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 7925503001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7925503001 you can contact the distributor directly for product support, shipping queries etc.

Is the 7925503001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7925503001 have stock available?

There is no stock from authorised distributors for 7925503001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7925503001 often in real-time on the comparison pages.

What if I can't find stock of 7925503001?

You can fill out our help required form which you can use to request a quote for 7925503001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay