3823093019 Twisted Pair Cable by TE Connectivity

44A1131-22-0/2/9-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 3823093019,
1192861-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.29

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$4.29
4,987
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.01
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Wire Size 22AWG
Voltage Rating 600VAC
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

44A113X Series 600 V Rated Voltage 22 AWG Twisted Pair Cable | Future Electronics
Spec 44 3Conductors 20AWG Tin Plated Copper White 600VAC | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3823093019?

Additional datasheets, footprints and schematics for 3823093019 are listed on our Part Details page. You can also find images and similar parts to 3823093019 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3823093019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3823093019 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3823093019 fall under?

The 3823093019 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to 3823093019 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3823093019 you can contact the distributor directly for product support, shipping queries etc.

Is the 3823093019 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3823093019 have stock available?

Authorised distributors including Future Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for 3823093019.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3823093019 often in real-time on the comparison pages.

What if I can't find stock of 3823093019?

You can fill out our help required form which you can use to request a quote for 3823093019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay