Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282049-023,
8-1192099-4 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | White |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | .054in |
Wire Size | 24AWG |
Overall Outside Diameter | .04in |
Conductor Diameter | .025in |
Strand Size | 36AWG |
Voltage Rating | 600V |
Cable Type | Spec 44 |
Cable Style | Primary |
Product Type | Cable |
Operating Temperature Range | -65 – 150°C |
282049-023 44A0111-24-9-MX | Heilind Electronics |
High Performance Cable 1Conductors 24AWG 1.02mm Tin Plated Copper White 600VAC | Avnet America |
Hook-up Wire | Sager |
Where can I find additional details, specifications and documents for a 282049-023?
Additional datasheets, footprints and schematics for 282049-023 are listed on our Part Details page. You can also find images and similar parts to 282049-023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282049-023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282049-023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282049-023 fall under?
The 282049-023 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282049-023 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282049-023 you can contact the distributor directly for product support, shipping queries etc.
Is the 282049-023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282049-023 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for 282049-023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282049-023 often in real-time on the comparison pages.
What if I can't find stock of 282049-023?
You can fill out our help required form which you can use to request a quote for 282049-023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.