Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2820993001,
1192104-6 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | White |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 24AWG |
Strand Size | 36AWG |
Wire Diameter | .057in, 1.45mm |
Conductor Diameter | .61mm, .024in |
Overall Outside Diameter | 1.45mm, .057in |
Voltage Rating | 2500V |
Wire Source | United Kingdom |
Cable Type | Spec 44 |
Product Type | Cable |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 150°C |
Hook Up Wire Spec 44 1Conductor 24AWG Tin Plated Copper White 2500V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2820993001?
Additional datasheets, footprints and schematics for 2820993001 are listed on our Part Details page. You can also find images and similar parts to 2820993001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2820993001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2820993001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2820993001 fall under?
The 2820993001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2820993001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2820993001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2820993001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2820993001 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 2820993001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2820993001 often in real-time on the comparison pages.
What if I can't find stock of 2820993001?
You can fill out our help required form which you can use to request a quote for 2820993001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.