Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
316038-004,
2-1192392-3 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Conductor Material | Tin-Coated Copper |
Wire Color | Black, White |
Number of Conductors | 2 |
Number of Strands | 19 |
Wire Size | 24AWG |
Conductor Diameter | .023in, .58mm |
Strand Size | 36AWG |
Overall Outside Diameter | .074in, 1.93mm |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
High Performance Cable 2Conductors 24AWG 1.88mm Tin Plated Copper Black/White 600VAC | Avnet America |
Multi-Conductor Cables 24AWG 2C BK/WH PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 316038-004?
Additional datasheets, footprints and schematics for 316038-004 are listed on our Part Details page. You can also find images and similar parts to 316038-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316038-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316038-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316038-004 fall under?
The 316038-004 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 316038-004 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316038-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 316038-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316038-004 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 316038-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316038-004 often in real-time on the comparison pages.
What if I can't find stock of 316038-004?
You can fill out our help required form which you can use to request a quote for 316038-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.