Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
55A0111-22-0,
55A0111-22-0, 55A0111-22-0-METRES, 4-1191561-3, 55A0111-22-0 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Black |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | .043in, 1.09mm |
Cable Insulation Thickness | .005in |
Wire Size | 22AWG |
Wire Diameter | .043in, 1.09mm |
Conductor Diameter | .79mm, .031in |
Strand Size | 34AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom, United States |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Wire, Cable |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire 55A0111-22-0 | Sager |
High Performance Cable 1Conductors 22AWG 1.09mm Tin Plated Copper Black 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 216012-005?
Additional datasheets, footprints and schematics for 216012-005 are listed on our Part Details page. You can also find images and similar parts to 216012-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216012-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216012-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216012-005 fall under?
The 216012-005 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 216012-005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216012-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 216012-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216012-005 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for 216012-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216012-005 often in real-time on the comparison pages.
What if I can't find stock of 216012-005?
You can fill out our help required form which you can use to request a quote for 216012-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.