Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
216375-002,
1191578-2 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Red |
Number of Conductors | 1 |
Number of Strands | 19 |
Conductor Diameter | .031in, .79mm |
Overall Outside Diameter | .043in, 1.09mm |
Cable Insulation Thickness | .005in |
Wire Size | 22AWG |
Wire Diameter | .043in, 1.09mm |
Strand Size | 34AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Cable Type | MIL-DTL-22759 |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
M22759/32-22-2 | TTI Europe |
Hook-up Wire 22759/32-22-2 | Sager |
Where can I find additional details, specifications and documents for a 216375-002?
Additional datasheets, footprints and schematics for 216375-002 are listed on our Part Details page. You can also find images and similar parts to 216375-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216375-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216375-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216375-002 fall under?
The 216375-002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 216375-002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216375-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 216375-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216375-002 have stock available?
Authorised distributors including TTI Europe, Sager and Farnell have stock available or on a lead time for 216375-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216375-002 often in real-time on the comparison pages.
What if I can't find stock of 216375-002?
You can fill out our help required form which you can use to request a quote for 216375-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.