Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
526705-000,
9-1194138-3 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Blue |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Stranding | High Strand Count Conductor |
Number of Conductors | 1 |
Number of Strands | 154 |
Strand Size | 44AWG |
Conductor Diameter | .033in, .8382mm |
Overall Outside Diameter | 1.0922mm, .043in |
Wire Diameter | 1.0922mm, .043in |
Wire Size | 22AWG |
Cable Insulation Thickness | .004in |
Voltage Rating | 600V |
Wire Class | Equipment |
Product Classification | Wire - Spec 80 (FlexLine) |
Wall Type | Single |
Cable Type | Spec 80 |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 22AWG Tin Plated Copper Blue 600VAC | Avnet America |
Hook-up Wire 82A0111-22-6 PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 526705-000?
Additional datasheets, footprints and schematics for 526705-000 are listed on our Part Details page. You can also find images and similar parts to 526705-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 526705-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 526705-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 526705-000 fall under?
The 526705-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 526705-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 526705-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 526705-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 526705-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 526705-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 526705-000 often in real-time on the comparison pages.
What if I can't find stock of 526705-000?
You can fill out our help required form which you can use to request a quote for 526705-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.