Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
55A0111-26-2,
216024-007, 6-1191562-0 |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.40
|
-
|
Buy Now |
Wire Color | Red |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .5mm, .02in |
Overall Outside Diameter | .81mm, .032in |
Wire Diameter | .81mm, .032in |
Cable Insulation Thickness | .005in |
Wire Size | 26AWG |
Strand Size | 38AWG |
Voltage Rating | 600V |
Wire Source | United Kingdom, United States |
Product Type | Cable, Wire |
Cable Style | Primary |
Cable Type | Spec 55 |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 26AWG 0.81mm Tin Plated Copper Red 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 216024-007?
Additional datasheets, footprints and schematics for 216024-007 are listed on our Part Details page. You can also find images and similar parts to 216024-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216024-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216024-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216024-007 fall under?
The 216024-007 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 216024-007 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216024-007 you can contact the distributor directly for product support, shipping queries etc.
Is the 216024-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216024-007 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 216024-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216024-007 often in real-time on the comparison pages.
What if I can't find stock of 216024-007?
You can fill out our help required form which you can use to request a quote for 216024-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.