3821223001 Twisted Pair Cable by TE Connectivity

44A1131-26-0/2/9-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 3821223001,
1-1192857-9
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.01


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$6.01
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Wire Size 26AWG
Voltage Rating 600VAC
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

Cable 3Conductors 26AWG Tin Plated Copper White 6V | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3821223001?

Additional datasheets, footprints and schematics for 3821223001 are listed on our Part Details page. You can also find images and similar parts to 3821223001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3821223001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3821223001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3821223001 fall under?

The 3821223001 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to 3821223001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3821223001 you can contact the distributor directly for product support, shipping queries etc.

Is the 3821223001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3821223001 have stock available?

Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 3821223001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3821223001 often in real-time on the comparison pages.

What if I can't find stock of 3821223001?

You can fill out our help required form which you can use to request a quote for 3821223001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay