Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
383760-002,
7-1192877-6 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Red, Black |
Insulation Material | Modified Radiation Cross-linked PVDF |
Jacket Color | White |
Cable Configuration | UTP (Unshielded Twisted Pair) |
Number of Strands | 19 |
Number of Conductors | 2 |
Number of Pairs | 1 |
Wire Diameter | .04in, .04mm |
Strand Size | 36AWG |
Overall Outside Diameter | 2.03mm, .08in |
Conductor Diameter | .025in, .64mm |
Wire Size | 1.02CMA, 24AWG |
Voltage Rating | 600VAC |
Wire Source | United States |
Packaging Quantity | 1 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Type | Spec 44 |
Cable Style | Primary |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
High Performance Cable 2Conductors 24AWG Tin Plated Copper Black/Red 600Vac | Avnet America |
Multi-Conductor Cables 44A0121-24-0/2 | Sager |
Where can I find additional details, specifications and documents for a 383760-002?
Additional datasheets, footprints and schematics for 383760-002 are listed on our Part Details page. You can also find images and similar parts to 383760-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 383760-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 383760-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 383760-002 fall under?
The 383760-002 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 383760-002 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 383760-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 383760-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 383760-002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 383760-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 383760-002 often in real-time on the comparison pages.
What if I can't find stock of 383760-002?
You can fill out our help required form which you can use to request a quote for 383760-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.