Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CA0582-000 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | Black |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 26AWG |
Strand Size | 38AWG |
Overall Outside Diameter | .0345in |
Voltage Rating | 600V |
Cable Style | Primary |
Cable Type | Spec 55 |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire 55PC0211-26-0 | Sager |
Where can I find additional details, specifications and documents for a CA0582-000?
Additional datasheets, footprints and schematics for CA0582-000 are listed on our Part Details page. You can also find images and similar parts to CA0582-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA0582-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA0582-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA0582-000 fall under?
The CA0582-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CA0582-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA0582-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CA0582-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA0582-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CA0582-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA0582-000 often in real-time on the comparison pages.
What if I can't find stock of CA0582-000?
You can fill out our help required form which you can use to request a quote for CA0582-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.