Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
383097-002,
2-1192871-8 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Red, Black |
Insulation Material | Modified Radiation Cross-linked PVDF |
Cable Configuration | Twisted Pair |
Number of Strands | 19 |
Number of Conductors | 2 |
Conductor Diameter | .031in, .79mm |
Wire Diameter | .047in, .047mm |
Overall Outside Diameter | 2.39mm, .094in |
Wire Size | 22AWG, 1.19CMA |
Strand Size | 34AWG |
Voltage Rating | 600VAC |
Wire Source | United States |
Packaging Quantity | 1 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Product Type | Cable |
Cable Type | Spec 44 |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Twisted Pair Cable High Performance 19 Strands 3 Conductor 22AWG | Avnet America |
Multi-Conductor Cables 44A0121-22-0/2-US | Sager |
Where can I find additional details, specifications and documents for a 383097-002?
Additional datasheets, footprints and schematics for 383097-002 are listed on our Part Details page. You can also find images and similar parts to 383097-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 383097-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 383097-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 383097-002 fall under?
The 383097-002 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 383097-002 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 383097-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 383097-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 383097-002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 383097-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 383097-002 often in real-time on the comparison pages.
What if I can't find stock of 383097-002?
You can fill out our help required form which you can use to request a quote for 383097-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.