D912283001 Hook Up Wire by TE Connectivity

55A0811-22-1CK0500

Status: Active
Series: -
RoHS: Unknown
Aliases: D912283001,
1-1202055-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.92
6,500
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Wire Size 22AWG
Voltage Rating 600V
Cable Type Spec 55
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

Cable 1Conductor 22AWG Tin Plated Copper Brown 600V | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D912283001?

Additional datasheets, footprints and schematics for D912283001 are listed on our Part Details page. You can also find images and similar parts to D912283001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D912283001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D912283001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D912283001 fall under?

The D912283001 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to D912283001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D912283001 you can contact the distributor directly for product support, shipping queries etc.

Is the D912283001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D912283001 have stock available?

Authorised distributors including Chip One Stop and Avnet Abacus have stock available or on a lead time for D912283001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D912283001 often in real-time on the comparison pages.

What if I can't find stock of D912283001?

You can fill out our help required form which you can use to request a quote for D912283001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay