Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
091339-000,
6-1190669-6 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Size | 24AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 150°C |
Multi-Conductor Cables 24AWG 2C SHLD 600V PRICE PER FT | Sager |
High Performance Cable 2Conductors 24AWG Tinned Copper White 600V | Avnet America |
Where can I find additional details, specifications and documents for a 091339-000?
Additional datasheets, footprints and schematics for 091339-000 are listed on our Part Details page. You can also find images and similar parts to 091339-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 091339-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 091339-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 091339-000 fall under?
The 091339-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 091339-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 091339-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 091339-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 091339-000 have stock available?
Authorised distributors including TTI Europe, Sager, Farnell and Avnet America have stock available or on a lead time for 091339-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 091339-000 often in real-time on the comparison pages.
What if I can't find stock of 091339-000?
You can fill out our help required form which you can use to request a quote for 091339-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.