Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
048853-000,
9-1190374-8 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | White, Black |
Conductor Material | Tin-Coated Copper |
Number of Strands | 63 |
Strand Size | 44AWG |
Overall Outside Diameter | .066in |
Wire Diameter | .033mm, .033in |
Wire Size | 26AWG |
Conductor Diameter | .017in |
Voltage Rating | 600VAC |
Product Classification | Wire - Spec 80 (FlexLine) |
Product Type | Wire |
Cable Type | Spec 80 |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
FlexLine Wire 2Conductors 2AWG Tinned Copper 600V | Avnet America |
Multi-Conductor Cables 82A0121-26-0/9 | Sager |
Where can I find additional details, specifications and documents for a 048853-000?
Additional datasheets, footprints and schematics for 048853-000 are listed on our Part Details page. You can also find images and similar parts to 048853-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 048853-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 048853-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 048853-000 fall under?
The 048853-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 048853-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 048853-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 048853-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 048853-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for 048853-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 048853-000 often in real-time on the comparison pages.
What if I can't find stock of 048853-000?
You can fill out our help required form which you can use to request a quote for 048853-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.