Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1197380-0,
953149-000 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Conductor Stranding | High Strand Count Conductor |
Conductor Material | Tin-Coated Copper |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 105 |
Wire Diameter | .037in, .93mm |
Strand Size | 44AWG |
Wire Size | 24AWG |
Overall Outside Diameter | .93mm, .037in |
Conductor Diameter | .025in, .635mm |
Cable Insulation Thickness | .004in |
Voltage Rating | 600V |
Wire Class | Equipment |
Cable Type | Spec 80 |
Product Classification | Wire - Spec 80 (FlexLine) |
Wall Type | Single |
Cable Style | Primary |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire 82A0111-24-F868-9 | Sager |
Where can I find additional details, specifications and documents for a 953149-000?
Additional datasheets, footprints and schematics for 953149-000 are listed on our Part Details page. You can also find images and similar parts to 953149-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953149-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953149-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953149-000 fall under?
The 953149-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 953149-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953149-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 953149-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953149-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 953149-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953149-000 often in real-time on the comparison pages.
What if I can't find stock of 953149-000?
You can fill out our help required form which you can use to request a quote for 953149-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.