Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1200567-4,
E07332-000 |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
---|---|
Wire Color | White with Blue Stripe, White with Orange Stripe, White |
Conductor Material | Tin-Coated Copper |
Number of Strands | 19 |
Wire Size | 24AWG |
Conductor Diameter | .0233in |
Wire Diameter | .036in, .036mm |
Strand Size | 36AWG |
Overall Outside Diameter | .076in |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Product Type | Cable |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Cable 3 Conductor 24 AWG Spec 55PC Tin Plated Copper Modified ETFE 600V | Avnet America |
Multi-Conductor Cables 55PC0131-24-9/93/96 | Sager |
Where can I find additional details, specifications and documents for a E07332-000?
Additional datasheets, footprints and schematics for E07332-000 are listed on our Part Details page. You can also find images and similar parts to E07332-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E07332-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E07332-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E07332-000 fall under?
The E07332-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to E07332-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E07332-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E07332-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E07332-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for E07332-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E07332-000 often in real-time on the comparison pages.
What if I can't find stock of E07332-000?
You can fill out our help required form which you can use to request a quote for E07332-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.