Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
250837-000,
5-1191838-1 |
Wire Color | White, Blue |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Cable Configuration | Twisted Pair |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 2 |
Number of Strands | 19 |
Overall Outside Diameter | 1.8mm, .071in |
Wire Size | 24AWG |
Conductor Diameter | .59mm, .0233in |
Strand Size | 36AWG |
Voltage Rating | 600VAC |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Product Type | Cable |
Cable Type | Spec 55 |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
24 AWG 19 Strands?2 Conductors?Tin-Coated Copper Twisted Pair Cable | Future Electronics |
High Performance Cable 2Conductors 24AWG Tinned Copper White 600V | Avnet America |
Multi-Conductor Cables 24AWG 2C UNSH GP 600V PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 250837-000?
Additional datasheets, footprints and schematics for 250837-000 are listed on our Part Details page. You can also find images and similar parts to 250837-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 250837-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 250837-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 250837-000 fall under?
The 250837-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 250837-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 250837-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 250837-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 250837-000 have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 250837-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 250837-000 often in real-time on the comparison pages.
What if I can't find stock of 250837-000?
You can fill out our help required form which you can use to request a quote for 250837-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.