Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1200306-9,
C25093-000 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | White, White with Blue Stripe |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Strands | 19 |
Wire Diameter | .04mm, .04in |
Conductor Diameter | .023in |
Wire Size | 24AWG |
Overall Outside Diameter | .079in |
Strand Size | 36AWG |
Voltage Rating | 600VAC |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Type | Spec 55 |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Multi-Conductor Cables 55PC0221-24-9/96 | Sager |
Where can I find additional details, specifications and documents for a C25093-000?
Additional datasheets, footprints and schematics for C25093-000 are listed on our Part Details page. You can also find images and similar parts to C25093-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C25093-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C25093-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C25093-000 fall under?
The C25093-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to C25093-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C25093-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C25093-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C25093-000 have stock available?
Authorised distributors including TTI Europe, Sager, Farnell and Avnet America have stock available or on a lead time for C25093-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C25093-000 often in real-time on the comparison pages.
What if I can't find stock of C25093-000?
You can fill out our help required form which you can use to request a quote for C25093-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.