Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1192443-8,
322794-000 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.42
|
-
|
Buy Now |
Wire Color | Brown |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | .045in, 1.143mm |
Conductor Diameter | .025in, .635mm |
Strand Size | 36AWG |
Wire Diameter | .045in, 1.143mm |
Wire Size | 24AWG |
Voltage Rating | 600V |
Cable Type | MIL-DTL-22759 |
Product Type | Wire |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Operating Temperature Range | -65 – 150°C |
Cable 24 AWG Spec 55A Tin Plated Copper Modified Radiation Cross-linked ETFE 600V Brown | Avnet America |
Where can I find additional details, specifications and documents for a 322794-000?
Additional datasheets, footprints and schematics for 322794-000 are listed on our Part Details page. You can also find images and similar parts to 322794-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322794-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322794-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322794-000 fall under?
The 322794-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 322794-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322794-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 322794-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322794-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 322794-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322794-000 often in real-time on the comparison pages.
What if I can't find stock of 322794-000?
You can fill out our help required form which you can use to request a quote for 322794-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.