Conductor Material | Tin-Coated Copper |
---|---|
Shield Diameter | .085in, 2.16mm |
Shield Material | Tin-Plated Copper |
Insulation Material | Modified Radiation Cross-linked PVDF |
Wire Color | Black, White |
Number of Pairs | 1 |
Number of Conductors | 2 |
Number of Strands | 19 |
Conductor Diameter | .5mm, .02in |
Strand Size | 38AWG |
Overall Outside Diameter | 2.16mm, .085in |
Wire Size | .86CMA, 26AWG |
Wire Diameter | .034in, .034mm |
Voltage Rating | 600VAC |
Wire Source | United Kingdom |
Packaging Quantity | 1 |
Packaging Method | Package |
Cable Type | Spec 44 |
Cable Style | Round Braided |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Shielded | Yes |
Product Type | Cable |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Cable 2Conductors 26AWG Tin Plated Copper Black/White 600V | Avnet America |
Multi-Conductor Cables 44A3121-26-0/9 | Sager |
Where can I find additional details, specifications and documents for a 593164-000?
Additional datasheets, footprints and schematics for 593164-000 are listed on our Part Details page. You can also find images and similar parts to 593164-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 593164-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 593164-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 593164-000 fall under?
The 593164-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 593164-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 593164-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 593164-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 593164-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 593164-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 593164-000 often in real-time on the comparison pages.
What if I can't find stock of 593164-000?
You can fill out our help required form which you can use to request a quote for 593164-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.