Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
318044-004,
2-1192410-2 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Red, Blue |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Strands | 19 |
Number of Conductors | 2 |
Number of Pairs | 2 |
Strand Size | 34AWG |
Wire Size | 1.27CMA, 22AWG |
Wire Diameter | .05mm, .05in |
Length | 100ft |
Conductor Diameter | .76mm, .03in |
Overall Outside Diameter | .1in, 2.54mm |
Voltage Rating | 600VAC |
Wire Source | United Kingdom, United States |
Packaging Method | Reel |
Packaging Quantity | 1 |
Cable Style | Primary |
Product Type | Cable |
Cable Type | Spec 55 |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
High Performance Cable 2Conductors 22AWG 2.59mm Tin Plated Copper Blue/Red 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 318044-004?
Additional datasheets, footprints and schematics for 318044-004 are listed on our Part Details page. You can also find images and similar parts to 318044-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 318044-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 318044-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 318044-004 fall under?
The 318044-004 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 318044-004 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 318044-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 318044-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 318044-004 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 318044-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 318044-004 often in real-time on the comparison pages.
What if I can't find stock of 318044-004?
You can fill out our help required form which you can use to request a quote for 318044-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.