Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
306194-003,
8-1192318-9 |
Insulation Material | Modified Radiation Cross-linked PVDF |
---|---|
Conductor Material | Tin-Coated Copper |
Wire Size | 22AWG |
Voltage Rating | 600VAC |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C |
44Am1121-22-9/96-9 |Raychem Te Connectivity 306194-003 | Newark Electronics |
High Performance Cable 2Conductors 22AWG 3.4mm Tin Plated Copper White 600VAC | Avnet America |
Multi-Conductor Cables 22AWG 2C CL SHL 600V PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 306194-003?
Additional datasheets, footprints and schematics for 306194-003 are listed on our Part Details page. You can also find images and similar parts to 306194-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 306194-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 306194-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 306194-003 fall under?
The 306194-003 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 306194-003 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 306194-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 306194-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 306194-003 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for 306194-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 306194-003 often in real-time on the comparison pages.
What if I can't find stock of 306194-003?
You can fill out our help required form which you can use to request a quote for 306194-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.