Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3822943005,
3-1192860-2 |
Wire Color | Blue, Red |
---|---|
Cable Configuration | Twisted Pair |
Insulation Material | Modified Radiation Cross-linked PVDF |
Conductor Material | Tin-Coated Copper |
Number of Strands | 19 |
Number of Conductors | 2 |
Strand Size | 34AWG |
Wire Size | 1.19CMA, 22AWG |
Conductor Diameter | .031in, .79mm |
Overall Outside Diameter | 2.39mm, .094in |
Wire Diameter | .047in, .047mm |
Voltage Rating | 600VAC |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Type | Spec 44 |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Twisted Pair Cable Spec 44 2Conductor 22AWG Tin Plated Copper Blue/Red 600VAC | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3822943005?
Additional datasheets, footprints and schematics for 3822943005 are listed on our Part Details page. You can also find images and similar parts to 3822943005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3822943005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3822943005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3822943005 fall under?
The 3822943005 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 3822943005 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3822943005 you can contact the distributor directly for product support, shipping queries etc.
Is the 3822943005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3822943005 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 3822943005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3822943005 often in real-time on the comparison pages.
What if I can't find stock of 3822943005?
You can fill out our help required form which you can use to request a quote for 3822943005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.