Wire Color | Blue, Red, Black |
---|---|
Insulation Material | Modified Radiation Cross-linked PVDF |
Conductor Material | Tin-Coated Copper |
Cable Configuration | Three Conductor |
Number of Strands | 19 |
Number of Conductors | 3 |
Overall Outside Diameter | 2.18mm, .086in |
Wire Size | 24AWG |
Strand Size | 36AWG |
Voltage Rating | 600VAC |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Cable Type | Spec 44 |
Cable Style | Primary |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Unshielded Multi-Conductor Cable 3Conductors 24AWG 1.98mm Tin Coated Copper 600VAC | Avnet America |
Multi-Conductor Cables 24AWG 3Cond BK/RD/BL PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a CM4223-000?
Additional datasheets, footprints and schematics for CM4223-000 are listed on our Part Details page. You can also find images and similar parts to CM4223-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM4223-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM4223-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM4223-000 fall under?
The CM4223-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to CM4223-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM4223-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM4223-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM4223-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CM4223-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM4223-000 often in real-time on the comparison pages.
What if I can't find stock of CM4223-000?
You can fill out our help required form which you can use to request a quote for CM4223-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.