Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1194167-5,
530604-002 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Red |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | 24AWG |
Cable Insulation Thickness | .005in |
Wire Diameter | .037in, .94mm |
Overall Outside Diameter | .94mm, .037in |
Conductor Diameter | .025in, .64mm |
Strand Size | 36AWG |
Voltage Rating | 600V |
Wire Source | United States |
Product Type | Wire |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Type | MIL-DTL-22759 |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 24AWG 0.94mm Tin Plated Copper Red 600VAC | Avnet America |
Hook-up Wire 22759/32-24-2 | Sager |
Where can I find additional details, specifications and documents for a 530604-002?
Additional datasheets, footprints and schematics for 530604-002 are listed on our Part Details page. You can also find images and similar parts to 530604-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530604-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530604-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530604-002 fall under?
The 530604-002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 530604-002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530604-002 you can contact the distributor directly for product support, shipping queries etc.
Is the 530604-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530604-002 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 530604-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530604-002 often in real-time on the comparison pages.
What if I can't find stock of 530604-002?
You can fill out our help required form which you can use to request a quote for 530604-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.