Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
5,675
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
5,675
in stock
|
Buy Now | |
element14
from US$1.78
|
5,675
in stock
|
Buy Now | |
TE Store
from US$1.16
|
3,601
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
Boersig
from US$1.46
|
-
|
Buy Now | |
TTI Europe
from US$1.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 30A |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 17AWG, 1.5mm², 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | .083 – .122in, 2.1 – 3.1mm |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6, IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3300 |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Connector Contact, Socket, Crimp | Newark Electronics |
CONNECTOR CONTACT, SOCKET, CRIMP | element14 |
JPT REC 2.8 Contact SRC Au Terminal Type: Receptacle Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 2.8 mm .11" | Timer & Receptacle And Tab | Part Number: 927768-9 | Internal Number: 927768-9 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JUN-POW-TIM KONTAKT | Boersig |
JPT REC 2.8 CONTACT SRC AU | TTI Europe |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | Junior-Power-Timer Series Connectors |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 927768-9?
Additional datasheets, footprints and schematics for 927768-9 are listed on our Part Details page. You can also find images and similar parts to 927768-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927768-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927768-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927768-9 fall under?
The 927768-9 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927768-9 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927768-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 927768-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927768-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 927768-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927768-9 often in real-time on the comparison pages.
What if I can't find stock of 927768-9?
You can fill out our help required form which you can use to request a quote for 927768-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.